NEN-EN 12697-5

Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 15
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a mathematical procedure. The test methods described are intended for use with loose bituminous mixtures containing paving grade bitumens, modified binders or other bituminous binders used for hot mix asphalt. The tests are suitable for both fresh or aged bituminous mixtures. Samples can be supplied as loose mixture or as compacted mixture. General guidance on selection of a test procedure to determine the maximum density of a bituminous mixture is given in annex A.

Document History

October 1, 2017
Bituminous mixtures - Test methods - Part 5: Determination of the maximum density
This draft European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a...
February 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density
A description is not available for this item.
December 1, 2009
Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density
This European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density
This European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density
This European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a...
August 1, 2002
Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density
This European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a...
NEN-EN 12697-5
February 1, 1997
Bituminous mixtures - Test methods for hot mix asphalt - Part 5: Determination of the maximum density
This European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a...
Advertisement