NEN-EN 12697-5
Bituminous mixtures - Test methods - Part 5: Determination of the maximum density
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This draft European Standard specifies test methods for determining the maximum density of a bituminous mixture (voidless mass). It specifies a volumetric procedure, a hydrostatic procedure and a mathematical procedure. The test methods described are intended for use with loose bituminous materials containing paving grade bitumens, modified binders or other bituminous binders used for hot mix asphalt. The tests are suitable for both fresh or aged bituminous materials. Samples may be supplied as loose material or as compacted material; the latter should be separated first.
Document History