NEN-EN 12758
Glass in building - Glazing and airborne sound insulation - Product descriptions and determination of properties
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This European Standard assigns sound insulation values to all transparent, translucent and opaque glass products, described in European Standards on basic or processed glass products, when intended to be used in glazed assemblies in buildings, and which exhibit properties of acoustic protection, either as a prime intention or as a supplementary characteristic. This document outlines the procedure, by which glass products may be rated, according to their acoustic performance which enables assessment of compliance with the acoustic requirements of buildings. Rigorous technical analysis of measurement data remains an option, but this standard is intended to enable the derivation of simpler indices of performance, which can be adopted with confidence by non-specialists. By adopting the principles of this standard, the formulation of acoustic requirements in Building Codes, and of product specification to satisfy particular needs for glazing is simplified. It is recognised that the acoustic test procedures of EN ISO 140-1 and EN ISO 140-3 relate fully only to glass panes and their combinations. Although the same principles should be followed as closely as possible, it is inevitable that some compromises are necessary, because of the bulkier construction of other glazing types. Guidelines on how to adapt these to include glass blocks, bricks, structural glazing, channel-shaped glass and pavers are offered in clause 4.
Document History