NEN-EN 12758
Glass in building - Glazing and airborne sound insulation - Product descriptions, determination of properties and extension rules
| Organization: | NEN |
| Publication Date: | 1 September 2019 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This document deals with determination and assessment of sound insulation performances of all transparent, translucent and opaque glass products, described in the European Standards for basic, special basic or processed glass products, when intended to be used in glazed assemblies in buildings, and which exhibit properties of acoustic protection, either as a prime intention or as a supplementary characteristic.
This document refers to laboratory measurement method described in EN ISO 10140-1:2016, Annex D and defines extension rules that can be applied without further testing. It also provides typical performance data for a range of common glass products that can be used in the absence of measured data.
All the considerations of this document relate to panes of glass/glass products alone. Incorporation of them into windows may cause changes in acoustic performance as a result of other influences, e.g. frame design, frame material, glazing material/method, mounting method, air tightness, etc. Measurements of the sound insulation of complete windows (glass and frame) may be undertaken to resolve such issues.
Document History