NEN-EN 13001-1

Cranes - General design - Part 1: General principles and requirements

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 40
ICS Code (Cranes): 53.020.20
scope:

NEN-EN 13001-1 specifies general principles and requirements to be used together with EN 13001-2 and the EN 13001-3 series of standards, and as such they specify conditions and requirements on design to prevent mechanical hazards of cranes, and a method of verification of those requirements. The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during normal use and foreseeable misuse. Clause 4 of this European Standard is necessary to reduce or eliminate the risks associated with the following hazards: a) instability of the crane or its parts (tilting); b) exceeding the limits of strength (yield, ultimate, fatigue); c) elastic instability of the crane or its parts (buckling, bulging); d) exceeding temperature limits of material or components; e) exceeding the deformation limits. This European Standard is applicable to cranes which are manufactured after the date of approval by CEN of this standard and serves as reference base for the European Standards for particular crane types.

Document History

NEN-EN 13001-1
April 1, 2015
Cranes - General design - Part 1: General principles and requirements
NEN-EN 13001-1 specifies general principles and requirements to be used together with EN 13001-2 and the EN 13001-3 series of standards, and as such they specify conditions and requirements on design...
August 1, 2014
Cranes - General design - Part 1: General principles and requirements
NEN-EN 13001-1 specifies general principles and requirements to be used together with EN 13001-2 and the EN 13001-3 series of standards, and as such they specify conditions and requirements on design...
December 1, 2009
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
April 1, 2009
Cranes - General design - Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
December 1, 2008
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
July 1, 2007
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
January 1, 2005
Cranes - General design - Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
September 1, 1997
Crane - General design - Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...

References

Advertisement