NEN-EN 13001-1

Crane - General design - Part 1: General principles and requirements

inactive
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 34
ICS Code (Cranes): 53.020.20
scope:

This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and theoretical verification. Part 3 is only at pre-drafting stage; the use of Parts 1 and 2 is not conditional to the publication of Part 3. The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during normal use and foreseeable misuse. Clause 4 of this standard is necessary to reduce or eliminate the risks associated with the following hazards: a) rigid body instability of the crane or its parts (tilting, shifting); b) exceeding the limits of strength (yield, ultimate, fatigue); c) elastic instability of the crane or its parts (buckling, bulging); d) exceeding temperature limits of material or components; e) exceeding the deformation limits. This European Standard is applicable to cranes which are manufactured after the date of approval by CEN of this standard and serves as reference base for the European Standards for particular crane types.

Document History

April 1, 2015
Cranes - General design - Part 1: General principles and requirements
NEN-EN 13001-1 specifies general principles and requirements to be used together with EN 13001-2 and the EN 13001-3 series of standards, and as such they specify conditions and requirements on design...
August 1, 2014
Cranes - General design - Part 1: General principles and requirements
NEN-EN 13001-1 specifies general principles and requirements to be used together with EN 13001-2 and the EN 13001-3 series of standards, and as such they specify conditions and requirements on design...
December 1, 2009
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
April 1, 2009
Cranes - General design - Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
December 1, 2008
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
July 1, 2007
Cranes - General design - Part 1: General principles and requirements
A description is not available for this item.
January 1, 2005
Cranes - General design - Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...
NEN-EN 13001-1
September 1, 1997
Crane - General design - Part 1: General principles and requirements
This European Standard is to be used together with Part 2 and Part 3, and as such, they specify general conditions, requirements and methods to prevent mechanical hazards of cranes by design and...

References

Advertisement