NEN-EN 13353

Solid wood panels (SWP) - Requirements

inactive
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 14
ICS Code (Other wood-based panels): 79.060.99
scope:

This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1. Additional information on supplementary properties for certain applications is also given.

Document History

August 1, 2022
Solid wood panels (SWP) - Requirements
This document specifies requirements for solid wood panels as specified in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as specified in service classes 1,...
February 1, 2021
Solid wood panels (SWP) - Requirements
This document specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as defined in service classes 1, 2...
May 1, 2011
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm" for use in dry, humid and exterior conditions as defined in service...
December 1, 2008
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1....
NEN-EN 13353
April 1, 2007
Solid wood panels (SWP) - Requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1....
July 1, 2003
Solid wood panels (SWP) - requirements
This European Standard specifies requirements for solid wood panels as defined in EN 12775 for use in dry, humid and exterior conditions as defined in service classes 1,2 and 3 of ENV 1995-1-1:1993....
Advertisement