NEN-EN 13353
Solid wood panels (SWP) - Requirements
| Organization: | NEN |
| Publication Date: | 1 February 2021 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Other wood-based panels): | 79.060.99 |
scope:
This document specifies requirements for solid wood panels as defined in EN 12775 with a maximum thickness of 80 mm for use in dry, humid and exterior conditions as defined in service classes 1, 2 and 3 of EN 1995-1-1:20041.
Additional information on supplementary properties for certain applications is also given.
1 As impacted by EN 1995-1-1:2004/AC:200
Document History