NEN-EN 14035-4
Fireworks - Part 4: Banger and banger batteries - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of bangers and banger batteries and the corresponding test methods. It is applicable to fireworks which are classified as bangers and banger batteries in categories 1, 2 and 3 according to EN 14035-2 and which contain pyrotechnic report composition that is black powder only. It is not applicable to fireworks containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History