NEN-EN 14035-4

Fireworks - Part 4: Banger and banger batteries - Specification and test methods

inactive
Organization: NEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 34
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies requirements for the construction, performance, primary packaging and labelling of bangers and banger batteries and the corresponding test methods. It is applicable to fireworks which are classified as bangers and banger batteries in categories 1, 2 and 3 according to EN 14035-2 and which contain pyrotechnic report composition that is black powder only. It is not applicable to fireworks containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II); - mixtures of chlorates with sulfur; - mixtures of chlorates with sulfides; - lead or lead compounds; - mercury compounds; - white phosphorus; - picrates or picric acid; - potassium chlorate with a mass fraction of bromates greater than 0,15 %; - sulfur with an acidity, expressed in mass fraction of sulphuric acid, greater than 0,002 %; - zirconium with a particle size of less than 40 mm. Schemes for type testing of bangers and banger batteries and batch testing of bangers and banger batteries are specified in annex A and annex B respectively.

Document History

August 1, 2005
Fireworks - Part 4: Bangers and banger batteries - Specification and test methods
A description is not available for this item.
June 1, 2003
Fireworks - Part 4: Banger and banger batteries - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of bangers and banger batteries and the corresponding test methods. It is applicable...
NEN-EN 14035-4
November 1, 2000
Fireworks - Part 4: Banger and banger batteries - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of bangers and banger batteries and the corresponding test methods. It is applicable...
Advertisement