NEN-EN 144-2
Respiratory protective devices - Gas cylinder valves - Thread connection for side connector
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1990 |
| Status: | inactive |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
Is applicable to a thread connection used for the connection between a gas cylinder valve and a pressure reducer for respiratory protective devices except those for diving containing breathable air, oxygen or oxygen/nitrogen. It specifies the dimensions and tolerances for connections which are used for respiratory protective devices.
Document History
July 1, 2016
Respiratory protective devices - Gas cylinder valves - Part 2: Outlet connections
This European Standard specifies the dimensions, tolerances and marking requirements of outlet connections for connecting regulators and cylinder valves for respiratory protective devices except...
December 1, 1998
Respiratory protective devices - Gas cylinder valves - Part 2: Outlet connections
Is applicable to a thread connection used for the connection between a gas cylinder valve and a pressure reducer for respiratory protective devices except those for diving containing breathable air,...
NEN-EN 144-2
August 1, 1990
Respiratory protective devices - Gas cylinder valves - Thread connection for side connector
Is applicable to a thread connection used for the connection between a gas cylinder valve and a pressure reducer for respiratory protective devices except those for diving containing breathable air,...