NEN-EN 144-2
Respiratory protective devices - Gas cylinder valves - Part 2: Outlet connections
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1998 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
Is applicable to a thread connection used for the connection between a gas cylinder valve and a pressure reducer for respiratory protective devices except those for diving containing breathable air, oxygen or oxygen/nitrogen. It specifies the dimensions and tolerances for connections which are used for respiratory protective devices.
Document History
July 1, 2016
Respiratory protective devices - Gas cylinder valves - Part 2: Outlet connections
This European Standard specifies the dimensions, tolerances and marking requirements of outlet connections for connecting regulators and cylinder valves for respiratory protective devices except...
NEN-EN 144-2
December 1, 1998
Respiratory protective devices - Gas cylinder valves - Part 2: Outlet connections
Is applicable to a thread connection used for the connection between a gas cylinder valve and a pressure reducer for respiratory protective devices except those for diving containing breathable air,...
August 1, 1990
Respiratory protective devices - Gas cylinder valves - Thread connection for side connector
Is applicable to a thread connection used for the connection between a gas cylinder valve and a pressure reducer for respiratory protective devices except those for diving containing breathable air,...