NEN-EN 15132
Container shells for mobile waste containers with a capacity up to 1700 l - Performance requirements and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
scope:
This European Standard specifies the requirements for container shells for mobile waste containers with a capacity up to 1 700 l covered by EN 840-1 to EN 840-4. This European Standard specifies the general performance characteristics of such shells as well as the test methods, and gives recommendations for installation.
Document History
September 1, 2006
Container shells for mobile waste containers with a capacity up to 1700 l - Performance requirements and test methods
This European Standard specifies the requirements for container shells for mobile waste containers with a capacity up to 1 700 l covered by EN 840-1 to EN 840-4. This European Standard specifies the...
NEN-EN 15132
January 1, 2005
Container shells for mobile waste containers with a capacity up to 1700 l - Performance requirements and test methods
This European Standard specifies the requirements for container shells for mobile waste containers with a capacity up to 1 700 l covered by EN 840-1 to EN 840-4. This European Standard specifies the...