NEN-EN 15132

Container shells for mobile waste containers with a capacity up to 1700 l - Performance requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 17
ICS Code (Installations and equipment for waste disposal and treatment): 13.030.40
scope:

This European Standard specifies the requirements for container shells for mobile waste containers with a capacity up to 1 700 l covered by EN 840-1 to EN 840-4. This European Standard specifies the general performance characteristics of such shells as well as the test methods, and gives recommendations for installation.

Document History

NEN-EN 15132
September 1, 2006
Container shells for mobile waste containers with a capacity up to 1700 l - Performance requirements and test methods
This European Standard specifies the requirements for container shells for mobile waste containers with a capacity up to 1 700 l covered by EN 840-1 to EN 840-4. This European Standard specifies the...
January 1, 2005
Container shells for mobile waste containers with a capacity up to 1700 l - Performance requirements and test methods
This European Standard specifies the requirements for container shells for mobile waste containers with a capacity up to 1 700 l covered by EN 840-1 to EN 840-4. This European Standard specifies the...
Advertisement