NEN-EN 16592

Packaging - Rigid plastic containers - PET finish 29/25 (12,6)

inactive
Organization: NEN
Publication Date: 1 November 2014
Status: inactive
Page Count: 12
ICS Code (Bottles. Pots. Jars): 55.100
scope:

NEN-EN 16592 specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish is designated PET finish 29/25 (12,6). This finish can be used for aseptic filling and filling with nitrogen charge (internal overpressure inferior to 1 bar max). The dimension (12,6) is the height in millimetres from the top of finish to the bottom of the support ledge. This finish is designed to accept a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and remain on a one way bottle neck or like bottles in the returnable market, the tamper evident band will tear but will remain connected to the closure shell.

Document History

November 1, 2022
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
This document specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This document applies to finishes designated as...
January 1, 2022
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
This document specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This document applies to finishes designated as...
NEN-EN 16592
November 1, 2014
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
NEN-EN 16592 specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish is designated PET finish 29/25...
May 1, 2013
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
NEN-EN 16592 specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish is designated PET finish 29/25...
Advertisement