NEN-EN 16592

Packaging - Rigid plastic containers - PET finish 29/25 (12,6)

inactive
Organization: NEN
Publication Date: 1 January 2022
Status: inactive
Page Count: 12
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This document specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages.

This document applies to finishes designated as PET finishes 29/25 (12,6). The dimension (12,6) is the height in millimetres from the top of finish to the bottom of the support ledge.

This finish can be used for aseptic filling and filling which utilizes nitrogen pressure. The internal overpressure does not exceed 1 bar maximum).

This finish is designed to accept a tamper evident plastic closure only including those with an attachment feature.

Document History

November 1, 2022
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
This document specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This document applies to finishes designated as...
NEN-EN 16592
January 1, 2022
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
This document specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This document applies to finishes designated as...
November 1, 2014
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
NEN-EN 16592 specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish is designated PET finish 29/25...
May 1, 2013
Packaging - Rigid plastic containers - PET finish 29/25 (12,6)
NEN-EN 16592 specifies the design and dimensions of the 29 mm screw finish with three (3) thread starts for flat waters and non-carbonated beverages. This finish is designated PET finish 29/25...
Advertisement