NEN-EN 17020-4

Extended application of test results on durability of self-closing for doorsets and openable windows - Part 4: Durability of self-closing of fire resistance hinged and pivoted metal framed glazed doorsets and openable windows

inactive
Organization: NEN
Publication Date: 1 July 2016
Status: inactive
Page Count: 56
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This Europan Standard covers single and double leaf, hinged and pivoted metal framed, glazed doorsets or openable windows as covered by EN 15269-5. This document prescribes the methodology for extending the application of test results obtained from durability self-closing test(s) conducted in accordance with EN 1634 1. Subject to the completion of the appropriate self-closing test or tests the extended application may cover all or some of the following non-exhaustive list: - Integrity only (E), radiation (EW) or insulated (EI1 or EI2) classifications; - doorsets and openable windows - door / window leaf; - wall/ceiling fixed elements (frame/suspension system); - glazing and non-glazed panels in doorset and openable window; - items of building hardware; - decorative finishes; - intumescent, smoke, draught or acoustic seals; - alternative supporting construction(s).

Document History

May 1, 2021
Extended application of test results on durability of self-closing for doorsets and openable windows - Part 4: Durability of self-closing of fire resistance and/or smoke control hinged and pivoted metal framed glazed doorsets and openable windows
This document is applicable to single and double leaf, hinged and pivoted metal framed, glazed doorsets or openable windows as covered by EN 15269-5 or EN 15269-20. This document prescribes the...
NEN-EN 17020-4
July 1, 2016
Extended application of test results on durability of self-closing for doorsets and openable windows - Part 4: Durability of self-closing of fire resistance hinged and pivoted metal framed glazed doorsets and openable windows
This Europan Standard covers single and double leaf, hinged and pivoted metal framed, glazed doorsets or openable windows as covered by EN 15269-5. This document prescribes the methodology for...
Advertisement