NEN-EN 1982
Copper and copper alloys - Ingots and castings
| Organization: | NEN |
| Publication Date: | 1 July 1995 |
| Status: | inactive |
| ICS Code (Copper products): | 77.150.30 |
scope:
Specifies the composition, mechanical properties and other relevant characteristics of the materials. The sampling procedure and test methods for the verification of conformity to the requirements of this standard are also specified. This standard is applicable to: a) copper alloy ingots intended to be remelted for the production of castings; and b) copper an copper alloy castings which are intended for use without subsequent working other than machining. The castings may be manufactured by the sand, permanent mould, centrifugal, continuous or pressure die casting process.
Document History