NEN-EN 442-1
Radiators and convectors - Part 1: Technical specifications and requirements
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
NEN-EN 442-1 defines the technical specifications and requirements of radiators and convectors to be installed in heating systems in buildings including assessment and verification of constancy of performance. This European Standard deals with radiators and convectors installed in a permanent manner in construction works, fed with water or steam at temperatures below 120 °C, supplied by a remote energy source. This European Standard does not apply to independent heating appliances. This European Standard also defines the additional common data that the manufacturer shall provide with the product in order to ensure the correct application of the products.
Document History