NEN-EN 442-1

Radiators and convectors - Part 1: Technical specifications and requirements

inactive
Organization: NEN
Publication Date: 1 January 2011
Status: inactive
Page Count: 16
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard defines the technical specifications and requirements of radiators and convectors to be installed in central heating systems in residential buildings. Radiators and convectors are components for installation in a permanent manner in construction works. This European Standard covers radiators and convectors fed with water or steam at temperatures below 120 °C, supplied by a remote heat source. This European Standard does not apply to independent heating appliances. This European Standard also defines the additional common data that the manufacturer shall provide to the trade in order to ensure the correct application of the products.

Document History

December 1, 2014
Radiators and convectors - Part 1: Technical specifications and requirements
NEN-EN 442-1 defines the technical specifications and requirements of radiators and convectors to be installed in heating systems in buildings including assessment and verification of constancy of...
May 1, 2013
Radiators and convectors - Part 1: Technical specifications and requirements
NEN-EN 442-1 defines the technical specifications and requirements of radiators and convectors to be installed in heating systems in buildings including assessment and verification of constancy of...
NEN-EN 442-1
January 1, 2011
Radiators and convectors - Part 1: Technical specifications and requirements
This European Standard defines the technical specifications and requirements of radiators and convectors to be installed in central heating systems in residential buildings. Radiators and convectors...
October 1, 2003
Radiators and convectors - Part 1: Technical specifications and requirements
A description is not available for this item.
November 1, 2002
Radiators and convectors - Part 1: Technical specifications and requirements
A description is not available for this item.
January 1, 1996
Radiators and convectors - Part 1: Technical specifications and requirements
This European Standard defines the technical specifications and requirements of radiators/convectors to be installed in central heating systems in residential buildings. Radiators and convectors are...
October 1, 1994
Radiators/Convectors - Part 1: Technical specifications and requirements
This European Standard defines the technical specifications and requirements of radiators/convectors to be installed in central heating systems in residential buildings. Radiators and convectors are...
Advertisement