NEN-EN 50180/C1
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
October 1, 2010
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to...
January 1, 2010
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to...
NEN-EN 50180/C1
May 1, 1998
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
A description is not available for this item.
October 1, 1997
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
Is applicable to ceramic and resin insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 3150 A and frequencies from 15 Hz up to 60 Hz for insulating liquid...
March 1, 1994
Bushings for liquid filled transformers above 1 kV up to 36 kV and 3150 A
Is applicable to ceramic and resin insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 3150 A and frequencies from 15 Hz up to 60 Hz for insulating liquid...