NEN-EN 50180

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
ICS Code (Bushings): 29.080.20
scope:

This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers. This standard establishes essential dimensions, to ensure interchangeability of bushings and to ensure adequate mounting and interchangeability of mating plug-in separable connectors of equivalent ratings.

Document History

NEN-EN 50180
October 1, 2010
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to...
January 1, 2010
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
This European Standard is applicable to ceramic and resin insulated bushings having highest voltages above 1 kV up to 52 kV, rated currents from 250 A up to 3 150 A and frequencies from 15 Hz up to...
May 1, 1998
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
A description is not available for this item.
October 1, 1997
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
Is applicable to ceramic and resin insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 3150 A and frequencies from 15 Hz up to 60 Hz for insulating liquid...
March 1, 1994
Bushings for liquid filled transformers above 1 kV up to 36 kV and 3150 A
Is applicable to ceramic and resin insulated bushings for rated voltages above 1 kV up to 36 kV, rated currents from 250 A up to 3150 A and frequencies from 15 Hz up to 60 Hz for insulating liquid...

References

Advertisement