NEN-EN 50625-2-4
Collection, logistics & treatment requirements for WEEE - Part 2-4: Treatment requirements for photovoltaic panels
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Other standards related to wastes): | 13.030.99 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This clause of part 1 is replaced with the following: This European Standard is applicable to the treatment of photovoltaic panels as mentioned in the WEEE Directive under Annex 4. The scope of this document is limited to photovoltaic panels with a minimum surface area of 0,2 m2. This European Standard applies to the treatment of photovoltaic panels until end-of-waste status is fulfilled, or photovoltaic panel fractions are recycled, recovered or disposed. This European Standard addresses all operators involved in the treatment including related handling, sorting and storage of photovoltaic panels. This European Standard applies to all facilities including those whose treatment operations using mobile treatment installation.
Document History