NEN-EN 50625-2-4

Collection, logistics & treatment requirements for WEEE - Part 2-4: Treatment requirements for photovoltaic panels

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Other standards related to wastes): 13.030.99
ICS Code (Solar energy engineering): 27.160
scope:

NEN-EN 50625-2-4 is applicable to the treatment of photovoltaic panels as mentioned in the WEEE Directive under Annex 4. The scope of this document is limited to photovoltaic panels with a minimum surface area of 0,2 m2. This European Standard applies to the treatment of photovoltaic panels until end-of-waste status is fulfilled, or photovoltaic panel fractions are recycled, recovered or disposed. This European Standard addresses all operators involved in the treatment including related handling, sorting and storage of photovoltaic panels. This European Standard applies to all facilities including those whose treatment operations using mobile treatment installation.

Document History

NEN-EN 50625-2-4
November 1, 2017
Collection, logistics & treatment requirements for WEEE - Part 2-4: Treatment requirements for photovoltaic panels
NEN-EN 50625-2-4 is applicable to the treatment of photovoltaic panels as mentioned in the WEEE Directive under Annex 4. The scope of this document is limited to photovoltaic panels with a minimum...
June 1, 2017
Collection, logistics & treatment requirements for WEEE - Part 2-4: Treatment requirements for photovoltaic panels
This clause of part 1 is replaced with the following: This European Standard is applicable to the treatment of photovoltaic panels as mentioned in the WEEE Directive under Annex 4. The scope of this...
Advertisement