NEN-EN 50325-2

Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 2: DeviceNet

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 129
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

Contains the following particular requirements for DeviceNet: - Requirements for interfaces between controllers and switching elements; - Normal service conditions for devices; - Constructional and performance requirements; - Tests to verify conformance to requirements.

Document History

NEN-EN 50325-2
December 1, 2000
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 2: DeviceNet
Contains the following particular requirements for DeviceNet: - Requirements for interfaces between controllers and switching elements; - Normal service conditions for devices; - Constructional and...
April 1, 1999
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 2: DeviceNet
Contains the following particular requirements for DeviceNet: - Requirements for interfaces between controllers and switching elements; - Normal service conditions for devices; - Constructional and...

References

Advertisement