NEN-EN 50325-2

Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 2: DeviceNet

inactive
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 123
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

Contains the following particular requirements for DeviceNet: - Requirements for interfaces between controllers and switching elements; - Normal service conditions for devices; - Constructional and performance requirements; - Tests to verify conformance to requirements.

Document History

December 1, 2000
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 2: DeviceNet
Contains the following particular requirements for DeviceNet: - Requirements for interfaces between controllers and switching elements; - Normal service conditions for devices; - Constructional and...
NEN-EN 50325-2
April 1, 1999
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 2: DeviceNet
Contains the following particular requirements for DeviceNet: - Requirements for interfaces between controllers and switching elements; - Normal service conditions for devices; - Constructional and...
Advertisement