NEN-EN-IEC 60255-22-4
Electrical relays - Part 22-4: Electrical disturbance tests for measuring relays and protection equipment - Electrical fast transient/burst immunity test
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Relays): | 29.120.70 |
scope:
Specifies general requirements to the tests of static measuring relays and protection equipment with or without output contacts. The requirements are applicable only to equipment in new condition. Object is to state definitions of terms used, standard test severity classes, test conditions, test procedure, criteria for acceptance.
Document History
June 1, 2008
Measuring relays and protection equipment - Part 22-4: Electrical disturbance tests - Electrical fast transient/burst immunity test
This part of IEC 60255-22 is based on IEC 61000-4-4, referring to that publication where applicable, and specifies the general requirements for electrical fast transient immunity tests for measuring...
NEN-EN-IEC 60255-22-4
August 1, 2002
Electrical relays - Part 22-4: Electrical disturbance tests for measuring relays and protection equipment - Electrical fast transient/burst immunity test
Specifies general requirements to the tests of static measuring relays and protection equipment with or without output contacts. The requirements are applicable only to equipment in new condition....