NEN-EN-IEC 60255-22-4

Measuring relays and protection equipment - Part 22-4: Electrical disturbance tests - Electrical fast transient/burst immunity test

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 25
ICS Code (Relays): 29.120.70
scope:

This part of IEC 60255-22 is based on IEC 61000-4-4, referring to that publication where applicable, and specifies the general requirements for electrical fast transient immunity tests for measuring relays and protection equipment for power system protection, including the control, monitoring and process interface equipment used with these systems. The objective of the tests is to confirm that the equipment under test will operate correctly when energized and subjected to repetitive fast transients (bursts) such as those originating from interrupting of inductive loads, relay contact bounce, etc. The requirements specified in this standard are applicable to measuring relays and protection equipment in a new condition and all tests specified are type tests only. The object of this standard is to state: definitions of terms used; - test severity level; - test equipment; - test set-up; - test procedures; - criteria for acceptance; - test report requirements.

Document History

NEN-EN-IEC 60255-22-4
June 1, 2008
Measuring relays and protection equipment - Part 22-4: Electrical disturbance tests - Electrical fast transient/burst immunity test
This part of IEC 60255-22 is based on IEC 61000-4-4, referring to that publication where applicable, and specifies the general requirements for electrical fast transient immunity tests for measuring...
August 1, 2002
Electrical relays - Part 22-4: Electrical disturbance tests for measuring relays and protection equipment - Electrical fast transient/burst immunity test
Specifies general requirements to the tests of static measuring relays and protection equipment with or without output contacts. The requirements are applicable only to equipment in new condition....

References

Advertisement