NEN-EN-IEC 61558-2-15

Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 50
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to stationary, single-phase or polyphase, air-cooled (natural or forced) isolating transformers for the supply of group II medical locations, designed to be permanently connected to the fixed wiring of IT supply system, having a rated supply voltage not exceeding 1000 V a.c. and rated frequency not exceeding 500 Hz. The rated output shall not be less than 3 kVA and shall not exceed 10 kVA. The no-load output voltage and the rated output voltage shall not exceed 250 V a.c. single-phase or polyphase (phase-to-phase voltage). Isolating transformers are used where double or reinforced insulation between circuits is required by the installation rules or by the appliance specification. This standard is applicable to dry-type transformers. The winding may be encapsulated or non-encapsulated.

Document History

February 1, 2012
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-15: Particular requirements and tests for isolating transformers for the supply of medical locations
This part of IEC 61558 deals with safety aspects of isolating transformers for the supply of medical locations. Unless otherwise specified, from here onward, the term transformer covers isolating...
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
A description is not available for this item.
November 1, 2003
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
Add the following common modification: 6 Ratings 6.102 Replace "3 kVA" by "0,5 kVA".
NEN-EN-IEC 61558-2-15
July 1, 2001
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
Applies to stationary, single-phase or polyphase, air-cooled (natural or forced) isolating transformers for the supply of group II medical locations, designed to be permanently connected to the fixed...
Advertisement