NEN-EN-IEC 61558-2-15/C12
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
February 1, 2012
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-15: Particular requirements and tests for isolating transformers for the supply of medical locations
This part of IEC 61558 deals with safety aspects of isolating transformers for the supply of medical locations. Unless otherwise specified, from here onward, the term transformer covers isolating...
NEN-EN-IEC 61558-2-15/C12
April 1, 2004
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
A description is not available for this item.
November 1, 2003
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
Add the following common modification: 6 Ratings 6.102 Replace "3 kVA" by "0,5 kVA".
July 1, 2001
Safety of power transformers, power supply units and similar - Part 2-15: Particular requirements for isolating transformers for the supply of medical locations
Applies to stationary, single-phase or polyphase, air-cooled (natural or forced) isolating transformers for the supply of group II medical locations, designed to be permanently connected to the fixed...