NEN-EN-IEC 61300-3-10
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-10: Examinations and measurements - Gauge retention force
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 provides a method to ensure that the characteristics of resilient members, usually contained in optical connector sleeves, couplings or plugs, are satisfactory when it is impractical to specify them using size dimensions.
Document History
NEN-EN-IEC 61300-3-10
May 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-10: Examinations and measurements - Gauge retention force
This part of IEC 61300 provides a method to ensure that the characteristics of resilient members, usually contained in optical connector sleeves, couplings or plugs, are satisfactory when it is...
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-10: Examinations and measurements - Gauge retention force
Ensures that the characteristics of resilient members, usually contained in optical connector sleeves, couplings or plugs are satisfactory when it is impractical to specify them using size...