NEN-EN-IEC 61300-3-10

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-10: Examinations and measurements - Gauge retention force

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Ensures that the characteristics of resilient members, usually contained in optical connector sleeves, couplings or plugs are satisfactory when it is impractical to specify them using size dimensions. Uses a weighted gauge to determined the acceptable retention forces of that member. The method is applicable to either male or female resilient members.

Document History

May 1, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-10: Examinations and measurements - Gauge retention force
This part of IEC 61300 provides a method to ensure that the characteristics of resilient members, usually contained in optical connector sleeves, couplings or plugs, are satisfactory when it is...
NEN-EN-IEC 61300-3-10
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-10: Examinations and measurements - Gauge retention force
Ensures that the characteristics of resilient members, usually contained in optical connector sleeves, couplings or plugs are satisfactory when it is impractical to specify them using size...
Advertisement