NEN-EN-IEC 62264-2

Enterprise-control system integration - Part 2: Object mode attributes

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 228
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part, in conjunction with IEC 62264-1, specifies generic interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of the hierarchical model defined in IEC 62264-1. The goal is to reduce the risk, cost, and errors associated with implementing these interfaces.

Document History

October 1, 2013
Enterprise-control system integration - Part 2: Objects and attributes for enterprise-control system integration
This part of IEC 62264 specifies generic interface content exchanged between manufacturing control functions and other enterprise functions. The interface considered is between Level 3 manufacturing...
NEN-EN-IEC 62264-2
February 1, 2008
Enterprise-control system integration - Part 2: Object mode attributes
This part, in conjunction with IEC 62264-1, specifies generic interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces...

References

Advertisement