NEN-EN-ISO 10484
Widening test on nuts
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 21.060.20 |
scope:
Specifies the test procedures for evaluating the acceptability of surface discontinuities designed in ISO 6157-2 excluding nuts made of free cutting steel. It applies to nuts with - property classes to ISO 898-2 and ISO 898-6; - nominal thread diameter, d, from 5 mm up to and including 39 mm; - products grade s A and B.
Document History
NEN-EN-ISO 10484
July 1, 2004
Widening test on nuts
Specifies the test procedures for evaluating the acceptability of surface discontinuities designed in ISO 6157-2 excluding nuts made of free cutting steel. It applies to nuts with - property classes...