NEN-EN-ISO 4080

Rubber and plastics hoses and hose assemblies - Determination of permeability to gas

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones, frequency-modulated tones or other narrow-band test signals presented by means of one or more loudspeakers. The primary purpose is the determination of hearing threshold levels in the frequency range 125 Hz to 8 000 Hz, but this range can be extended to 20 Hz to 16 000 Hz. This part of ISO 8253 does not include specifications for the use of hand-held loudspeakers. Speech as a test signal is not covered. The purpose of this part of ISO 8253 is to ensure that tests of hearing, using sound field audiometry, give as high a degree of accuracy and reproducibility as possible. Examples of graphical representations of the results are given in Annex A.

Document History

NEN-EN-ISO 4080
January 1, 2010
Rubber and plastics hoses and hose assemblies - Determination of permeability to gas
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
February 1, 2008
Rubber and plastics hoses and hose assemblies - Determination of permeability to gas
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
April 1, 1995
Rubber and plastic hoses and hose assemblies - Determination of permeability to gas
Applies only to test gases which are insoluble in water;Specifies three methods for the determination of the volume of gas diffusing through the wall of a hose in a specified period.
Advertisement