NEN-EN-ISO 4080

Rubber and plastics hoses and hose assemblies - Determination of permeability to gas

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 19
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones, frequency-modulated tones or other narrow-band test signals presented by means of one or more loudspeakers. The primary purpose is the determination of hearing threshold levels in the frequency range 125 Hz to 8 000 Hz, but this range can be extended to 20 Hz to 16 000 Hz. This part of ISO 8253 does not include specifications for the use of hand-held loudspeakers. Speech as a test signal is not covered. The purpose of this part of ISO 8253 is to ensure that tests of hearing, using sound field audiometry, give as high a degree of accuracy and reproducibility as possible. Examples of graphical representations of the results are given in Annex A.

Document History

January 1, 2010
Rubber and plastics hoses and hose assemblies - Determination of permeability to gas
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
NEN-EN-ISO 4080
February 1, 2008
Rubber and plastics hoses and hose assemblies - Determination of permeability to gas
This part of ISO 8253 specifies relevant test signal characteristics, requirements for free, diffuse, and quasi-free sound fields, and procedures for sound field audiometry using pure tones,...
April 1, 1995
Rubber and plastic hoses and hose assemblies - Determination of permeability to gas
Applies only to test gases which are insoluble in water;Specifies three methods for the determination of the volume of gas diffusing through the wall of a hose in a specified period.
Advertisement