NEN-EN-ISO 6504-1

Paints and varnishes - Determination of hiding power - Part 1: Kubelka-Munk method for white and light-coloured paints

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 42
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a method to be used for determining the hiding power (spreading rate necessary to give a contrast ratio of 98 %) of white or light-coloured paints. lt is restricted to paint films having the tri-stimulus value of Y > 70. lt is not applicable to fluorescent or metallic paints.

Document History

June 1, 2019
Paints and varnishes - Determination of hiding power - Part 1: Kubelka-Munk method for white and light-coloured paints
This document specifies a method for determining the hiding power (spreading rate necessary to give a hiding power of 98 %) of white or light-coloured paints. It is applicable to paint films having...
NEN-EN-ISO 6504-1
February 1, 2006
Paints and varnishes - Determination of hiding power - Part 1: Kubelka-Munk method for white and light-coloured paints
This International Standard specifies a method to be used for determining the hiding power (spreading rate necessary to give a contrast ratio of 98 %) of white or light-coloured paints. lt is...
Advertisement