NEN-EN-ISO 6504-1
Paints and varnishes - Determination of hiding power - Part 1: Kubelka-Munk method for white and light-coloured paints
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for determining the hiding power (spreading rate necessary to give a hiding power of 98 %) of white or light-coloured paints. It is applicable to paint films having the tristimulus value of Y ≥ 70 and hiding power > 80 %. It is not applicable to fluorescent or metallic paints.
Document History
NEN-EN-ISO 6504-1
June 1, 2019
Paints and varnishes - Determination of hiding power - Part 1: Kubelka-Munk method for white and light-coloured paints
This document specifies a method for determining the hiding power (spreading rate necessary to give a hiding power of 98 %) of white or light-coloured paints. It is applicable to paint films having...
February 1, 2006
Paints and varnishes - Determination of hiding power - Part 1: Kubelka-Munk method for white and light-coloured paints
This International Standard specifies a method to be used for determining the hiding power (spreading rate necessary to give a contrast ratio of 98 %) of white or light-coloured paints. lt is...