NEN-EN-ISO 7539-6

Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 52
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 7539 covers procedures for designing, preparing and using pre-cracked specimens for investigating susceptibility to stress corrosion. It gives recommendations for the design, preparation and use of pre-cracked specimens for investigating susceptibility to stress corrosion. Recommendations concerning notched specimens are given in Annex A. The term "metal" as used in this part of ISO 7539 includes alloys. Because of the need to confine plasticity at the crack tip, pre-cracked specimens are not suitable for the evaluation of thin products such as sheet or wire and are generally used for thicker products including plate bar and forgings. They can also be used for parts joined by welding. Pre-cracked specimens may be loaded with equipment for application of a constant load or can incorporate a device to produce a constant displacement at the loading points. Tests conducted under increasing displacement or increasing load are dealt with in ISO 7539-9. A particular advantage of pre-cracked specimens is that they allow data to be acquired from which critical defect sizes, above which stress corrosion cracking may occur, can be estimated for components of known geometry subjected to known stresses. They also enable rates of stress corrosion crack propagation to be determined. The latter data may be taken into account when monitoring parts containing defects during service.

Document History

NEN-EN-ISO 7539-6
November 1, 2011
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement
This part of ISO 7539 covers procedures for designing, preparing and using pre-cracked specimens for investigating susceptibility to stress corrosion. It gives recommendations for the design,...
March 1, 2003
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens for tests under constant load or constant displacement
Because of the need to confine plasticity at the crack tip, pre-cracked specimens are not suitable for the evaluation of thin products such as sheet or wire and are generally used for thicker...
October 1, 1999
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens
Because of the need to confine plasticity at the crack tip, pre-cracked specimens are not suitable for the evaluation of thin products such as sheet or wire and are generally used for thicker...
July 1, 1995
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens
Covers procedures for designing, preparing and using pre-cracked specimens. Recommendations concerning notched specimens are given in annex A. These specimens are not suitabe for the evaluation of...
Advertisement