NEN-EN-ISO 7539-6

Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens for tests under constant load or constant displacement

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 48
ICS Code (Corrosion of metals): 77.060
scope:

Because of the need to confine plasticity at the crack tip, pre-cracked specimens are not suitable for the evaluation of thin products such as sheet or wire and are generally used for thicker products including plate bar and forgings. They can also be used for parts joined by welding.

Document History

November 1, 2011
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement
This part of ISO 7539 covers procedures for designing, preparing and using pre-cracked specimens for investigating susceptibility to stress corrosion. It gives recommendations for the design,...
NEN-EN-ISO 7539-6
March 1, 2003
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens for tests under constant load or constant displacement
Because of the need to confine plasticity at the crack tip, pre-cracked specimens are not suitable for the evaluation of thin products such as sheet or wire and are generally used for thicker...
October 1, 1999
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens
Because of the need to confine plasticity at the crack tip, pre-cracked specimens are not suitable for the evaluation of thin products such as sheet or wire and are generally used for thicker...
July 1, 1995
Corrosion of metals and alloys - Stress corrosion testing - Part 6: Preparation and use of pre-cracked specimens
Covers procedures for designing, preparing and using pre-cracked specimens. Recommendations concerning notched specimens are given in annex A. These specimens are not suitabe for the evaluation of...
Advertisement