NEN-EN-ISO 4126-5

Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)

active
Organization: NEN
Publication Date: 1 July 2013
Status: active
Page Count: 34
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed. It is applicable for main valves having a flow diameter of 4 mm and above which are for use at pressures of 0,1 bar gauge and above. No limitation is placed on temperature. This is a product standard and is not applicable to applications.

Document History

July 1, 2016
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)
A description is not available for this item.
NEN-EN-ISO 4126-5
July 1, 2013
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)
This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed. It is applicable for main valves having a...
December 1, 2009
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)
This part of ISO 4126 specifies the requirements for controlled safety pressure relief systems (CSPRS) irrespective of the fluid for which they are designed. It is applicable for main valves having a...
August 1, 2007
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)
A description is not available for this item.
October 1, 2006
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)
A description is not available for this item.
May 1, 2004
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)
This part of this European Standard specifies the requirements for Controlled Safety Pressure Relief Systems irrespective of the fluid for which they are designed. It is applicable for main valves...

References

Advertisement