NEN-EN-ISO 4126-5
Safety devices for protection against excessive pressure - Part 5: Controlled safety pressure relief systems (CSPRS)
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of this European Standard specifies the requirements for Controlled Safety Pressure Relief Systems irrespective of the fluid for which they are designed. It is applicable for main valves having a flow diameter of 6 mm and above which are for use at pressures of 0,1 bar gauge and above. No limitation is placed on temperature. This is a product standard and is not concerned with applications.
Document History