NEN-EN-ISO 4624

Paints and varnishes - Pull-off test for adhesion

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 26
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard describes methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These test methods have been found useful in comparing the adhesion behaviour of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in adhesion. The test may be applied using a wide range of substrates. Different procedures are given according to whether the substrate is deformable, for example thin metal, plastics and wood, or rigid, for example thick concrete and metal plates. For special purposes, the coating may be applied directly to the face of a test dolly.

Document History

July 1, 2023
Paints and varnishes - Pull-off test for adhesion
This document specifies three methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These methods...
April 1, 2016
Paints and varnishes - Pull-off test for adhesion
NEN-EN-ISO 4624 specifies three methods (i.e. one dolly or two dollies on a painted panel and two dollies, one as painted substrate) for determining the adhesion by carrying out a pull-off test on a...
NEN-EN-ISO 4624
June 1, 2003
Paints and varnishes - Pull-off test for adhesion
This International Standard describes methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These test...

References

Advertisement