NEN-EN-ISO 6272-2

Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 2: Falling-weight test, small-area indenter

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 6272 describes a method for rapidly deforming, by impact with a spherical indenter of diameter 12,7 mm or 15,9 mm, a coating film and its substrate and evaluating the effect of such deformation. This test method should be restricted to testing in only one laboratory when numerical values are used because of the poor reproducibility of the method. Interlaboratory agreement is improved when ranking is used in place of numerical values.

Document History

August 1, 2011
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 2: Falling-weight test, small-area indenter
This part of ISO 6272 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation...
April 1, 2010
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 2: Falling-weight test, small-area indenter
This part of ISO 6272 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation...
NEN-EN-ISO 6272-2
June 1, 2006
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 2: Falling-weight test, small-area indenter
This part of ISO 6272 describes a method for rapidly deforming, by impact with a spherical indenter of diameter 12,7 mm or 15,9 mm, a coating film and its substrate and evaluating the effect of such...

References

Advertisement