NEN-EN-ISO 6272-2
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 2: Falling-weight test, small-area indenter
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 6272 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation caused by a falling weight, dropped under standard conditions, acting on a small-area spherical indenter.
Document History
NEN-EN-ISO 6272-2
August 1, 2011
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 2: Falling-weight test, small-area indenter
This part of ISO 6272 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation...
April 1, 2010
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 2: Falling-weight test, small-area indenter
This part of ISO 6272 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation...
June 1, 2006
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 2: Falling-weight test, small-area indenter
This part of ISO 6272 describes a method for rapidly deforming, by impact with a spherical indenter of diameter 12,7 mm or 15,9 mm, a coating film and its substrate and evaluating the effect of such...