NEN-ISO 11962
Micrographics - Image mark (blip) used with 16 mm and 35 mm roll microfilm
active
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Document imaging applications): | 37.080 |
scope:
This International Standard specifies the location, size, and density of single-size image marks and small, medium, and large image marks recorded 16 mm on and 35 mm microfilm for use in image-mark retrieval systems. It applies to16 mm and 35 mm microfilm used in a retrieval system, regardless of the method and equipment used to generate the original or duplicate microfilm.
Document History
January 1, 2007
Micrographics - Image mark (blip) used with 16 mm and 35 mm roll microfilm
A description is not available for this item.
NEN-ISO 11962
August 1, 2002
Micrographics - Image mark (blip) used with 16 mm and 35 mm roll microfilm
This International Standard specifies the location, size, and density of single-size image marks and small, medium, and large image marks recorded 16 mm on and 35 mm microfilm for use in image-mark...