NEN-ISO 11962/C1

Micrographics - Image mark (blip) used with 16 mm and 35 mm roll microfilm

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 6
ICS Code (Document imaging applications): 37.080

Document History

NEN-ISO 11962/C1
January 1, 2007
Micrographics - Image mark (blip) used with 16 mm and 35 mm roll microfilm
A description is not available for this item.
August 1, 2002
Micrographics - Image mark (blip) used with 16 mm and 35 mm roll microfilm
This International Standard specifies the location, size, and density of single-size image marks and small, medium, and large image marks recorded 16 mm on and 35 mm microfilm for use in image-mark...
Advertisement