NEN-ISO 14520-2

Gaseous fire-extinguishing systems - Physical properties and system design - Part 2: CF₃I extinguishant

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 14
ICS Code (Fire-fighting): 13.220.10
scope:

This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the CF3I extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at a nominal pressure of 25 bar. This does not preclude the use of other systems.

Document History

NEN-ISO 14520-2
October 1, 2006
Gaseous fire-extinguishing systems - Physical properties and system design - Part 2: CF₃I extinguishant
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the CF3I extinguishant. It includes details of physical properties, specification, usage and...
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 2: CF3I extinguishant
Contains the specific requirements for gaseous fire-extinguishing systems, with respect to CF3l extinguishant. It includes details of physical properties, specification, usage and safety aspects....
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 2: CF3I extinguishant
A description is not available for this item.

References

Advertisement