NEN-ISO 14520-2

Gaseous fire-extinguishing systems - Physical properties and system design - Part 2: CF3I extinguishant

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 14
ICS Code (Fire-fighting): 13.220.10
scope:

Contains the specific requirements for gaseous fire-extinguishing systems, with respect to CF3l extinguishant. It includes details of physical properties, specification, usage and safety aspects. Covers systems operating at nominal pressures of 25 bar.

Document History

October 1, 2006
Gaseous fire-extinguishing systems - Physical properties and system design - Part 2: CF₃I extinguishant
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the CF3I extinguishant. It includes details of physical properties, specification, usage and...
NEN-ISO 14520-2
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 2: CF3I extinguishant
Contains the specific requirements for gaseous fire-extinguishing systems, with respect to CF3l extinguishant. It includes details of physical properties, specification, usage and safety aspects....
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 2: CF3I extinguishant
A description is not available for this item.

References

Advertisement