NEN-ISO 15685

Soil quality - Determination of potential nitrification and inhibition of nitrification - Rapid test by ammonium oxidation

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 18
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies a rapid method for the determination of the potential rate of ammonium oxidation and inhibition of nitrification in soils. This method is suitable for all soils containing a population of nitrifying microorganisms. It can be used as a rapid screening test for monitoring soil quality and quality of wastes, and is suitable for testing the effects of cultivation methods, chemical substances and pollution in soils.

Document History

July 1, 2012
Soil quality - Determination of potential nitrification and inhibition of nitrification - Rapid test by ammonium oxidation
This International Standard specifies a rapid method for the determination of the potential rate of ammonium oxidation and inhibition of nitrification in soils. This method is suitable for all soils...
NEN-ISO 15685
April 1, 2004
Soil quality - Determination of potential nitrification and inhibition of nitrification - Rapid test by ammonium oxidation
This International Standard specifies a rapid method for the determination of the potential rate of ammonium oxidation and inhibition of nitrification in soils. This method is suitable for all soils...
Advertisement